Microchip Technology, Inc. 1Mb (64-Kbit x 16) 5V OTP EPROM AT27C1024

Description
The Microchip AT27C1024 is a low-power, high-performance 1-megabit One Time Programmable EPROM organized as 64-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states. The x16 organization make this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 1-Mbit (64-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 30 mA max active at 5 MHz Parallel Interface 45 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC) 40-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet
Description
The Microchip AT27C1024 is a low-power, high-performance 1-megabit One Time Programmable EPROM organized as 64-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states. The x16 organization make this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 1-Mbit (64-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 30 mA max active at 5 MHz Parallel Interface 45 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC) 40-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb (64-Kbit x 16) 5V OTP EPROM - AT27C1024 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb (64-Kbit x 16) 5V OTP EPROM
AT27C1024
1Mb (64-Kbit x 16) 5V OTP EPROM AT27C1024
The Microchip AT27C1024 is a low-power, high-performance 1-megabit One Time Programmable EPROM organized as 64-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states. The x16 organization make this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 1-Mbit (64-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 30 mA max active at 5 MHz Parallel Interface 45 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC) 40-lead, 0.600" wide, plastic, dual inline package (PDIP)

The Microchip AT27C1024 is a low-power, high-performance 1-megabit One Time Programmable EPROM organized as 64-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states. The x16 organization make this part ideal for high-performance 16-bit and 32-bit microprocessor systems.

Additional Features

    • 1-Mbit (64-Kbit x 16)
    • Low-power CMOS operation
      • Standard power supply range, 5V +/-10%
      • 100 μA max standby
      • 30 mA max active at 5 MHz
    • Parallel Interface
      • 45 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 50 μs/word (typical)
    • CMOS and TTL compatible inputs and outputs
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
      • 44-lead, Plastic J-leaded Chip Carrier (PLCC)
      40-lead, 0.600" wide, plastic, dual inline package (PDIP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27C1024
Product Name 1Mb (64-Kbit x 16) 5V OTP EPROM
Memory Category EPROM
Access Time 45 to 70 ns
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details