IC EPROM 1MBIT PARALLEL 40VSOP Product overview: AT27C1024-70VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-70VI can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 40-VSOP
Manufacturer: Microchip Technology
Win Source Part Number: 078768-AT27C1024-70V
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 70ns
Family Name: AT27C1024
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 40-VSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): M27C1024-70XN7; M27C1024-55N1TR; M27C1024-80XN6TR;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC EPROM 1MBIT PARALLEL 40VSOP
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 40-VSOP
IC EPROM 1MBIT PARALLEL 40VSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C1024-70VI | AT27C1024-70VI-ND | 078768-AT27C1024-70VI | AT27C1024-70VI | AT27C1024-70VI | AT27C1024-70VI |
| Product Name | Memory IC and Storage Component | Memory | Memory - Unclassified Memory - AT27C1024-70VI | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |