IC EPROM 1MBIT PARALLEL 40DIP Product overview: AT27C1024-45PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-45PU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 717707-AT27C1024-45P
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-DIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: AT27C1024
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 40-PDIP
IC EPROM 1MBIT PARALLEL 40DIP
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 40-PDIP
IC EPROM 1MBIT PARALLEL 40DIP
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:40Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC EPROM 1MBIT PARALLEL 40DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C1024-45PU | 717707-AT27C1024-45PU | AT27C1024-45PU-ND | AT27C1024-45PU | AT27C1024-45PU | AT27C1024-45PU | 68T4274 | AT27C1024-45PU |
| Product Name | Memory IC and Storage Component | Memory - EPROM - AT27C1024-45PU | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |