EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 120ns 32-PLCC (13.97x11.43)
EPROM - OTP Memory IC 8Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC EPROM 8MBIT PARALLEL 32PLCC
IC EPROM 8MBIT PARALLEL 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C080-12JI-ND | AT27C080-12JI | AT27C080-12JI | AT27C080-12JI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |