EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-TSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C040-90TU-ND | AT27C040-90TU | AT27C040-90TU | AT27C040-90TU |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |