Rochester Electronics Memory - EPROM - CY27C010-45JC CY27C010-45JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867569-CY27C010-45JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867569-CY27C010-45JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - CY27C010-45JC - 867569-CY27C010-45JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - CY27C010-45JC
867569-CY27C010-45JC
Memory - EPROM - CY27C010-45JC 867569-CY27C010-45JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867569-CY27C010-45JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Family Name: CY27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867569-CY27C010-45JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Family Name: CY27C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-CY27C010-45JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY27C010-45JC
Memory IC and Storage Component 774-CY27C010-45JC
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: CY27C010-45JC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY27C010-45JC can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32PLCC Product overview: CY27C010-45JC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY27C010-45JC can be used for catalog matching and distributor lookup.

Supplier's Site
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 867569-CY27C010-45JC 774-CY27C010-45JC CY27C010-45JC
Product Name Memory - EPROM - CY27C010-45JC Memory IC and Storage Component Memory
Memory Category EPROM EPROM EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C256A-70WI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 256 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers