Infineon Technologies AG Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA 5962F1120101VXA

Description
Infineon’s 72Mb Quad Data Rate (QDR®)-II+, CYRS154x series, are high performance, synchronous pipelined SRAMs designed with Infineon’s RADSTOP™ technology. The 72Mb QDR®-II+ memories are available in x18/x36 and two-word/four-word data bus configurations, and provides low latency and random memory access capability for high speed cache applications. Infineon’s radiation hardened memories are QML-V certified, meeting the reliability and lifecycle demands of extreme environments. Our RADSTOPTM memory solutions enhance overall system computing limits while providing Size, Weight, and Power (SWaP) benefits and greater design flexibility. Infineon’s state-of-the art RADSTOP™ technology is radiation hardened through proprietary design and process hardening techniques. Summary of Features 72 Mb density, 4M x 18 with two-word burst mode 250MHz max frequency / 36 Gbps throughput Two independent unidirectional data ports for concurrent r/w transactions Double Data Rate (DDR) port Output impedance matching input (ZQ) matches the device outputs to system data bus impedance Memory core bit-interleaving to eliminate multi-bit errors 1.5 V to 1.8 V HSTL I/O signaling standards 1.7 V to 1.9 V operating voltage range –55°C to +125°C military temperature grade 165-ceramic CGA (CCGA) SWaP optimized CCGA package with Six Sigma columns DLAM QML-V qualified SMD 5962-11201, 72Mb QDR-II+ x18, 2 and 4 word burst (4M x 18), (CYRS154xAV18) Radiation performance TID: 300 Krad SEL: 120 MeV.cm2/mg @ 125°C SEU: < 1.34 e-7 err/bit.dy (geo sync-solar min) SEFI: Immune 120 LET err/dev.dy (geo sync-solar min) For flight devices, order QML-V part number 5962F1120101VXA Controller RTL IP cores with embedded EDAC are available for Xilinx and Microchip FPGAs Dev kit available, to learn more: QDR®-II+ mezzanine board (P/N: CYDK-QDRII-NODT) Potential Applications Radar (SAR, LiDAR) On-orbit image processing
Request a Quote
Description
Infineon’s 72Mb Quad Data Rate (QDR®)-II+, CYRS154x series, are high performance, synchronous pipelined SRAMs designed with Infineon’s RADSTOP™ technology. The 72Mb QDR®-II+ memories are available in x18/x36 and two-word/four-word data bus configurations, and provides low latency and random memory access capability for high speed cache applications. Infineon’s radiation hardened memories are QML-V certified, meeting the reliability and lifecycle demands of extreme environments. Our RADSTOPTM memory solutions enhance overall system computing limits while providing Size, Weight, and Power (SWaP) benefits and greater design flexibility. Infineon’s state-of-the art RADSTOP™ technology is radiation hardened through proprietary design and process hardening techniques. Summary of Features 72 Mb density, 4M x 18 with two-word burst mode 250MHz max frequency / 36 Gbps throughput Two independent unidirectional data ports for concurrent r/w transactions Double Data Rate (DDR) port Output impedance matching input (ZQ) matches the device outputs to system data bus impedance Memory core bit-interleaving to eliminate multi-bit errors 1.5 V to 1.8 V HSTL I/O signaling standards 1.7 V to 1.9 V operating voltage range –55°C to +125°C military temperature grade 165-ceramic CGA (CCGA) SWaP optimized CCGA package with Six Sigma columns DLAM QML-V qualified SMD 5962-11201, 72Mb QDR-II+ x18, 2 and 4 word burst (4M x 18), (CYRS154xAV18) Radiation performance TID: 300 Krad SEL: 120 MeV.cm2/mg @ 125°C SEU: < 1.34 e-7 err/bit.dy (geo sync-solar min) SEFI: Immune 120 LET err/dev.dy (geo sync-solar min) For flight devices, order QML-V part number 5962F1120101VXA Controller RTL IP cores with embedded EDAC are available for Xilinx and Microchip FPGAs Dev kit available, to learn more: QDR®-II+ mezzanine board (P/N: CYDK-QDRII-NODT) Potential Applications Radar (SAR, LiDAR) On-orbit image processing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962F1120101VXA is a 72-Mbit QDR II+ SRAM with a 4M × 18 configuration, offering two-word burst architecture and RadStop™ radiation-hardened technology. It operates at 250 MHz with a 1.8 V core supply and 1.4 V to 1.8 V I/O supply, featuring separate read and write ports with DDR interfaces for concurrent transactions. The device is housed in a 165-ball ceramic column grid array (CCGA) package measuring 21 × 25 × 2.83 mm. It is qualified for military temperature range and has a total ionizing dose tolerance of 300 krad(Si), latch-up immunity of 120 MeV·cm²/mg at 125 °C, and a neutron displacement damage threshold of 2.0 × 10¹⁴ N/cm². It includes JTAG 1149.1 compatible test access and a DLL for precise data timing.

Datasheet Summary
Powered by GS/AI

The 5962F1120101VXA is a 72-Mbit QDR II+ SRAM with a 4M × 18 configuration, offering two-word burst architecture and RadStop™ radiation-hardened technology. It operates at 250 MHz with a 1.8 V core supply and 1.4 V to 1.8 V I/O supply, featuring separate read and write ports with DDR interfaces for concurrent transactions. The device is housed in a 165-ball ceramic column grid array (CCGA) package measuring 21 × 25 × 2.83 mm. It is qualified for military temperature range and has a total ionizing dose tolerance of 300 krad(Si), latch-up immunity of 120 MeV·cm²/mg at 125 °C, and a neutron displacement damage threshold of 2.0 × 10¹⁴ N/cm². It includes JTAG 1149.1 compatible test access and a DLL for precise data timing.

Suppliers

Company
Product
Description
Supplier Links
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA - 5962F1120101VXA - Infineon Technologies AG
Neubiberg, Germany
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA
5962F1120101VXA
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA 5962F1120101VXA
Infineon’s 72Mb Quad Data Rate (QDR®)-II+, CYRS154x series, are high performance, synchronous pipelined SRAMs designed with Infineon’s RADSTOP™ technology. The 72Mb QDR®-II+ memories are available in x18/x36 and two-word/four-word data bus configurations, and provides low latency and random memory access capability for high speed cache applications. Infineon’s radiation hardened memories are QML-V certified, meeting the reliability and lifecycle demands of extreme environments. Our RADSTOPTM memory solutions enhance overall system computing limits while providing Size, Weight, and Power (SWaP) benefits and greater design flexibility. Infineon’s state-of-the art RADSTOP™ technology is radiation hardened through proprietary design and process hardening techniques. Summary of Features 72 Mb density, 4M x 18 with two-word burst mode 250MHz max frequency / 36 Gbps throughput Two independent unidirectional data ports for concurrent r/w transactions Double Data Rate (DDR) port Output impedance matching input (ZQ) matches the device outputs to system data bus impedance Memory core bit-interleaving to eliminate multi-bit errors 1.5 V to 1.8 V HSTL I/O signaling standards 1.7 V to 1.9 V operating voltage range –55°C to +125°C military temperature grade 165-ceramic CGA (CCGA) SWaP optimized CCGA package with Six Sigma columns DLAM QML-V qualified SMD 5962-11201, 72Mb QDR-II+ x18, 2 and 4 word burst (4M x 18), (CYRS154xAV18) Radiation performance TID: 300 Krad SEL: 120 MeV.cm2/mg @ 125°C SEU: < 1.34 e-7 err/bit.dy (geo sync-solar min) SEFI: Immune 120 LET err/dev.dy (geo sync-solar min) For flight devices, order QML-V part number 5962F1120101VXA Controller RTL IP cores with embedded EDAC are available for Xilinx and Microchip FPGAs Dev kit available, to learn more: QDR®-II+ mezzanine board (P/N: CYDK-QDRII-NODT) Potential Applications Radar (SAR, LiDAR) On-orbit image processing

Infineon’s 72Mb Quad Data Rate (QDR®)-II+, CYRS154x series, are high performance, synchronous pipelined SRAMs designed with Infineon’s RADSTOP™ technology. The 72Mb QDR®-II+ memories are available in x18/x36 and two-word/four-word data bus configurations, and provides low latency and random memory access capability for high speed cache applications.

Infineon’s radiation hardened memories are QML-V certified, meeting the reliability and lifecycle demands of extreme environments. Our RADSTOPTM memory solutions enhance overall system computing limits while providing Size, Weight, and Power (SWaP) benefits and greater design flexibility.

Infineon’s state-of-the art RADSTOP™ technology is radiation hardened through proprietary design and process hardening techniques.


Summary of Features

  • 72 Mb density, 4M x 18 with two-word burst mode
  • 250MHz max frequency / 36 Gbps throughput
  • Two independent unidirectional data ports for concurrent r/w transactions
  • Double Data Rate (DDR) port
  • Output impedance matching input (ZQ) matches the device outputs to system data bus impedance
  • Memory core bit-interleaving to eliminate multi-bit errors
  • 1.5 V to 1.8 V HSTL I/O signaling standards
  • 1.7 V to 1.9 V operating voltage range
  • –55°C to +125°C military temperature grade
  • 165-ceramic CGA (CCGA)
    • SWaP optimized CCGA package with Six Sigma columns
  • DLAM QML-V qualified SMD 5962-11201, 72Mb QDR-II+ x18, 2 and 4 word burst (4M x 18), (CYRS154xAV18)
  • Radiation performance
    • TID: 300 Krad
    • SEL: 120 MeV.cm2/mg @ 125°C
    • SEU: < 1.34 e-7 err/bit.dy (geo sync-solar min)
    • SEFI: Immune 120 LET err/dev.dy (geo sync-solar min)
  • For flight devices, order QML-V part number 5962F1120101VXA
  • Controller RTL IP cores with embedded EDAC are available for Xilinx and Microchip FPGAs

Dev kit available, to learn more: QDR®-II+ mezzanine board (P/N: CYDK-QDRII-NODT)


Potential Applications

  • Radar (SAR, LiDAR)
  • On-orbit image processing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Memory Chips
Product Number 5962F1120101VXA
Product Name Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 342-00474 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details