Microchip Technology, Inc. Memory - Flash - AT25DF321-SU AT25DF321-SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 078715-AT25DF321-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (256 Bytes x 16384 pages) Family Name: AT25DF321 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): MX25L3208EM2I-12G; MX25L3255DM2I-10G; SST26VF032B-104V/SM; N25S32-90HE; Introduction Date: July 07, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078715-AT25DF321-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (256 Bytes x 16384 pages) Family Name: AT25DF321 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): MX25L3208EM2I-12G; MX25L3255DM2I-10G; SST26VF032B-104V/SM; N25S32-90HE; Introduction Date: July 07, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF321-SU - 078715-AT25DF321-SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF321-SU
078715-AT25DF321-SU
Memory - Flash - AT25DF321-SU 078715-AT25DF321-SU
Manufacturer: Microchip Technology Win Source Part Number: 078715-AT25DF321-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (256 Bytes x 16384 pages) Family Name: AT25DF321 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): MX25L3208EM2I-12G; MX25L3255DM2I-10G; SST26VF032B-104V/SM; N25S32-90HE; Introduction Date: July 07, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078715-AT25DF321-SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (256 Bytes x 16384 pages)
Family Name: AT25DF321
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): MX25L3208EM2I-12G; MX25L3255DM2I-10G; SST26VF032B-104V/SM; N25S32-90HE;
Introduction Date: July 07, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 078715-AT25DF321-SU
Product Name Memory - Flash - AT25DF321-SU
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - M25P05-AVMN6P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 512 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details