Microchip Technology, Inc. Memory - EEPROM - AT24HC02C-PUM AT24HC02C-PUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018903-AT24HC02C-PU M Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018903-AT24HC02C-PU M Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24HC02C-PUM - 1018903-AT24HC02C-PUM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24HC02C-PUM
1018903-AT24HC02C-PUM
Memory - EEPROM - AT24HC02C-PUM 1018903-AT24HC02C-PUM
Manufacturer: Microchip Technology Win Source Part Number: 1018903-AT24HC02C-PU M Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018903-AT24HC02C-PUM
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24HC02C-PUM
1MHZ Memory IC and Storage Component 774-AT24HC02C-PUM
IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24HC02C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02C-PUM can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24HC02C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02C-PUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24HC02C-PUM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24HC02C-PUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24HC02C-PUM
Integrated Circuits (ICs) - Memory - Memory AT24HC02C-PUM
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - AT24HC02C-PUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 2K I2C 1MHZ 8DIP - 536-AT24HC02C-PUM - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 1MHZ 8DIP
536-AT24HC02C-PUM
IC EEPROM 2K I2C 1MHZ 8DIP 536-AT24HC02C-PUM
IC EEPROM 2K I2C 1MHZ 8DIP

IC EEPROM 2K I2C 1MHZ 8DIP

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 55W5896 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
55W5896
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 55W5896
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018903-AT24HC02C-PUM 774-AT24HC02C-PUM AT24HC02C-PUM-ND AT24HC02C-PUM AT24HC02C-PUM AT24HC02C-PUM 536-AT24HC02C-PUM 55W5896 AT24HC02C-PUM
Product Name Memory - EEPROM - AT24HC02C-PUM 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EEPROM 2K I2C 1MHZ 8DIP Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300, 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V Through Hole 1.7V ~ 5.5V 2.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers