Manufacturer: Microchip Technology
Win Source Part Number: 862037-AT24HC02B-PU
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT24HC02
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24HC02B-10PU-1.8, AT24HC02B-10PU-1.8-N
IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24HC02B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02B-PU can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-PDIP
IC EEPROM 2KBIT I2C 1MHZ 8DIP
IC EEPROM 2KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862037-AT24HC02B-PU | 774-AT24HC02B-PU | AT24HC02B-PU-ND | AT24HC02B-PU | AT24HC02B-PU | AT24HC02B-PU |
| Product Name | Memory - EEPROM - AT24HC02B-PU | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Access Time | 900 ns | 550 ns | 550 ns | |||
| Data Retention | 100 years |