Microchip Technology, Inc. Memory AT24CSW080-STUM-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-AT24CSW080-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5

Buy Now Datasheet
Memory - 150-AT24CSW080-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5

Buy Now Datasheet
Memory - 150-AT24CSW080-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns TSOT-23-5

Buy Now Datasheet
Memory >> EEPROM AT24CSW080-STUM-T
8Kbit I2C TSOT-23-5 EEPROM ROHS

8Kbit I2C TSOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24CSW080-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CSW080-STUM-T
Integrated Circuits (ICs) - Memory AT24CSW080-STUM-T
8K, 1.7-3.6V,1MHZ,INDTMP ,5-SOT23

8K, 1.7-3.6V,1MHZ,INDTMP,5-SOT23

Supplier's Site
8K, 1.7-3.6V,1MHZ,INDTMP ,5-SOT23

8K, 1.7-3.6V,1MHZ,INDTMP,5-SOT23

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip - 76AJ3637 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip
76AJ3637
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip 76AJ3637
EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - AT24CSW080-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns TSOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns TSOT-23-5

Buy Now Datasheet
8K, 1.7-3.6V,1MHZ,INDTMP ,5-SOT23

8K, 1.7-3.6V,1MHZ,INDTMP,5-SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-AT24CSW080-STUM-TDKR-ND AT24CSW080-STUM-T AT24CSW080-STUM-T AT24CSW080-STUM-T 76AJ3637 AT24CSW080-STUM-T AT24CSW080-STUM-T
Product Name Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7V ~ 3.6V 1.7V~3.6V 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 5962F1123501QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 4000 kbits
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details