Microchip Technology, Inc. Memory AT24CS16-MAHM-E

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS16-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS16-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS16-MAHM-E
Integrated Circuits (ICs) - Memory - Memory AT24CS16-MAHM-E
IC EEPROM 16KBIT I2C 1MHZ 8UDFN

IC EEPROM 16KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8UDFN

IC EEPROM 16KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24CS16-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 26Y7051 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
26Y7051
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 26Y7051
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS16-MAHM-ETR-ND AT24CS16-MAHM-E AT24CS16-MAHM-E AT24CS16-MAHM-E 26Y7051
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Data Rate 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers