Microchip Technology, Inc. Memory AT24CS08-STUM-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS08-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24CS08-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24CS08-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1318490-AT24CS08-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1318490-AT24CS08-STUM-T
Integrated Circuits (ICs) - Memory - Memory 1318490-AT24CS08-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 1318490-AT24CS08-STU M-T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24CS08-STUM-TTR,16 11-AT24CS08-STUM-TTR ,1611-AT24CS08-STUM- TTR-ND,1611-AT24CS08 -STUM-TCT-ND,1611-AT 24CS08-STUM-TCTINACT IVE,1611-AT24CS08-ST UM-TDKRINACTIVE,1611 -AT24CS08-STUM-TTRIN ACTIVE,1611-AT24CS08 -STUM-TDKR-ND,AT24CS 08-STUM-TDKR,1611-AT 24CS08-STUM-TDKR,AT2 4CS08-STUM-TCT,1611- AT24CS08-STUM-TCT Base Product Number: AT24CS08 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318490-AT24CS08-STUM-T
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24CS08-STUM-TTR,1611-AT24CS08-STUM-TTR,1611-AT24CS08-STUM-TTR-ND,1611-AT24CS08-STUM-TCT-ND,1611-AT24CS08-STUM-TCTINACTIVE,1611-AT24CS08-STUM-TDKRINACTIVE,1611-AT24CS08-STUM-TTRINACTIVE,1611-AT24CS08-STUM-TDKR-ND,AT24CS08-STUM-TDKR,1611-AT24CS08-STUM-TDKR,AT24CS08-STUM-TCT,1611-AT24CS08-STUM-TCT
Base Product Number: AT24CS08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24CS08-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24CS08-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24CS08-STUM-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24CS08-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS08-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24CS08-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS08-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS08-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS08-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24CS08-STUM-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 69W8047 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
69W8047
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 69W8047
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24CS08-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS08-STUM-TTR-ND 1318490-AT24CS08-STUM-T 774-AT24CS08-STUM-T AT24CS08-STUM-T AT24CS08-STUM-T AT24CS08-STUM-T 69W8047 AT24CS08-STUM-T
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT25128AN-SQ27T9 - 862046-AT25128AN-SQ27T9 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers