IC EEPROM 1KBIT I2C 1MHZ 8TSSOP Product overview: AT24CS01-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS01-XHM-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911815-AT24CS01-XHM-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24CS01
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24CS01XHMT, AT24CS01-XHM-TDKR, AT24CS01-XHM-TTR, AT24CS01-XHM-TCT
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24CS01-XHM-T | 911815-AT24CS01-XHM-T | AT24CS01-XHM-TDKR-ND | AT24CS01-XHM-T | 45W2171 | AT24CS01-XHM-T | AT24CS01-XHM-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - AT24CS01-XHM-T | Memory | Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 550 ns | 550 ns | ||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |