Manufacturer: Microchip Technology
Win Source Part Number: 845543-AT24CM02-SSHD
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: AT24CM02
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24CM02-SSHD-T
IC EEPROM 2MBIT I2C 1MHZ 8SOIC Product overview: AT24CM02-SSHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM02-SSHD-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 845543-AT24CM02-SSHD-T | 774-AT24CM02-SSHD-T | AT24CM02-SSHD-TTR-ND | AT24CM02-SSHD-T | AT24CM02-SSHD-T | AT24CM02-SSHD-T | AT24CM02-SSHD-T |
| Product Name | Memory - EEPROM - AT24CM02-SSHD-T | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Bits per Word | 8 bits | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |