Microchip Technology, Inc. Serial Eeprom, 2Mbit, 400Khz, Soic-8; Memory Size Microchip AT24CM02-SHM-B

Description
SERIAL EEPROM, 2MBIT, 400KHZ, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Description
SERIAL EEPROM, 2MBIT, 400KHZ, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Serial Eeprom, 2Mbit, 400Khz, Soic-8; Memory Size Microchip - 45AJ0764 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Mbit, 400Khz, Soic-8; Memory Size Microchip
45AJ0764
Serial Eeprom, 2Mbit, 400Khz, Soic-8; Memory Size Microchip 45AJ0764
SERIAL EEPROM, 2MBIT, 400KHZ, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

SERIAL EEPROM, 2MBIT, 400KHZ, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 45AJ0764
Product Name Serial Eeprom, 2Mbit, 400Khz, Soic-8; Memory Size Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - 99326-E0953 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers