Microchip Technology, Inc. 1Mb I2C compatible 2-wire Serial EEPROM at24cm01

Description
The Microchip AT24CM01 is a 1Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 128K x 8 (1 Mbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 2 mA (Max) Write current 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 40 years Factory Programming Available Available in 8-lead SOIC, 8-lead SOIJ, 8-lead TSSOP, and 8-ball WLCSP packages
Datasheet
Description
The Microchip AT24CM01 is a 1Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 128K x 8 (1 Mbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 2 mA (Max) Write current 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 40 years Factory Programming Available Available in 8-lead SOIC, 8-lead SOIJ, 8-lead TSSOP, and 8-ball WLCSP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb I2C compatible 2-wire Serial EEPROM - at24cm01 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb I2C compatible 2-wire Serial EEPROM
at24cm01
1Mb I2C compatible 2-wire Serial EEPROM at24cm01
The Microchip AT24CM01 is a 1Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 128K x 8 (1 Mbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 2 mA (Max) Write current 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 40 years Factory Programming Available Available in 8-lead SOIC, 8-lead SOIJ, 8-lead TSSOP, and 8-ball WLCSP packages

The Microchip AT24CM01 is a 1Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • 128K x 8 (1 Mbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz and 1 MHz clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 2 mA (Max)
      • Write current 3 mA (Max)
      • Standby current 6 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 40 years
    • Factory Programming Available
    • Available in 8-lead SOIC, 8-lead SOIJ, 8-lead TSSOP, and 8-ball WLCSP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at24cm01
Product Name 1Mb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details