Microchip Technology, Inc. Memory IC and Storage Component AT24C64N-10SI-1.8

Description
IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64N-10SI-1. 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64N-10SI-1. 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT24C64N-10SI-1.8
Memory IC and Storage Component 774-AT24C64N-10SI-1.8
IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64N-10SI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64N-10SI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C64N-10SI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - AT24C64N-10SI-1.8 - 1147924-AT24C64N-10SI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C64N-10SI-1.8
1147924-AT24C64N-10SI-1.8
Memory - AT24C64N-10SI-1.8 1147924-AT24C64N-10SI-1.8
Manufacturer: Atmel Win Source Part Number: 1147924-AT24C64N-10S I-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147924-AT24C64N-10SI-1.8
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C64N-10SI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C64N-10SI-1.8
Integrated Circuits (ICs) - Memory AT24C64N-10SI-1.8
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C64N-10SI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C64N-10SI-1.8 AT24C64N-10SI-1.8-ND 1147924-AT24C64N-10SI-1.8 AT24C64N-10SI-1.8 AT24C64N-10SI-1.8 AT24C64N-10SI-1.8
Product Name Memory IC and Storage Component Memory Memory - AT24C64N-10SI-1.8 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details