Microchip Technology, Inc. Memory - EEPROM - AT24C04N-10SC-1.8 AT24C04N-10SC-1.8

Description
Manufacturer: Microchip Technology Win Source Part Number: 220622-AT24C04N-10SC -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 220622-AT24C04N-10SC -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C04N-10SC-1.8 - 220622-AT24C04N-10SC-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04N-10SC-1.8
220622-AT24C04N-10SC-1.8
Memory - EEPROM - AT24C04N-10SC-1.8 220622-AT24C04N-10SC-1.8
Manufacturer: Microchip Technology Win Source Part Number: 220622-AT24C04N-10SC -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220622-AT24C04N-10SC-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-AT24C04N-10SC-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C04N-10SC-1.8
400KHZ Memory IC and Storage Component 774-AT24C04N-10SC-1.8
IC EEPROM 4KBIT I2C 400KHZ 8SOIC Product overview: AT24C04N-10SC-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04N-10SC-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 400KHZ 8SOIC Product overview: AT24C04N-10SC-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04N-10SC-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C04N-10SC-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8 - 17090-AT24C04N-10SC-1.8 - Utmel Electronic Limited
Hong Kong, China
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8
17090-AT24C04N-10SC-1.8
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8 17090-AT24C04N-10SC-1.8
EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8

EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8

Supplier's Site
Integrated Circuits (ICs) - Memory - AT24C04N-10SC-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C04N-10SC-1.8
Integrated Circuits (ICs) - Memory AT24C04N-10SC-1.8
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C04N-10SC-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 220622-AT24C04N-10SC-1.8 774-AT24C04N-10SC-1.8 AT24C04N-10SC-1.8-ND 17090-AT24C04N-10SC-1.8 AT24C04N-10SC-1.8 AT24C04N-10SC-1.8 AT24C04N-10SC-1.8
Product Name Memory - EEPROM - AT24C04N-10SC-1.8 400KHZ Memory IC and Storage Component Memory EEPROM, 512X8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - AT93C46DN-SH-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details