Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24C04D-SSHM-T

Description
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 4Kbit EEPROM (part number 50AH3184) is an I²C-compatible serial memory device organized as 512 x 8 bits. It operates within a voltage range of 1.7V to 3.6V and supports multiple clock frequencies: 100 kHz in standard mode, 400 kHz in fast mode, and 1 MHz in fast mode plus. This EEPROM is designed for industrial applications, with an operating temperature range of -40°C to +85°C. Key features include a write-protect pin for data protection, ultra-low active current consumption of 1 mA maximum, and standby current of 0.8 OºA maximum. It supports a 16-byte page write mode, allowing partial page writes, and offers both random and sequential read modes. The write cycle is self-timed, completing within a maximum of 5 ms. The device boasts high reliability with an endurance of 1,000,000 write cycles and data retention of up to 100 years. Additionally, it is available in various package options, including 8-lead PDIP, SOIC, SOT23, TSSOP, UDFN, and VFBGA, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip 4Kbit EEPROM (part number 50AH3184) is an I²C-compatible serial memory device organized as 512 x 8 bits. It operates within a voltage range of 1.7V to 3.6V and supports multiple clock frequencies: 100 kHz in standard mode, 400 kHz in fast mode, and 1 MHz in fast mode plus. This EEPROM is designed for industrial applications, with an operating temperature range of -40°C to +85°C. Key features include a write-protect pin for data protection, ultra-low active current consumption of 1 mA maximum, and standby current of 0.8 OºA maximum. It supports a 16-byte page write mode, allowing partial page writes, and offers both random and sequential read modes. The write cycle is self-timed, completing within a maximum of 5 ms. The device boasts high reliability with an endurance of 1,000,000 write cycles and data retention of up to 100 years. Additionally, it is available in various package options, including 8-lead PDIP, SOIC, SOT23, TSSOP, UDFN, and VFBGA, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C04D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C04D-SSHM-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C04D-SSHM-T - 128784-AT24C04D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04D-SSHM-T
128784-AT24C04D-SSHM-T
Memory - EEPROM - AT24C04D-SSHM-T 128784-AT24C04D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 128784-AT24C04D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 128784-AT24C04D-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C04D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - AT24C04D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - AT24C04D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
EEPROM - 1975421P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975421P
EEPROM 1975421P
Microchip Technology, AT24C04D-SSHM-T

Microchip Technology, AT24C04D-SSHM-T

Supplier's Site
EEPROM - 1975421 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975421
EEPROM 1975421
Microchip Technology, AT24C04D-SSHM-T

Microchip Technology, AT24C04D-SSHM-T

Supplier's Site
EEPROM - 1975420 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975420
EEPROM 1975420
Microchip Technology, AT24C04D-SSHM-T

Microchip Technology, AT24C04D-SSHM-T

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C04D-SSHM-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 50AH3184 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
50AH3184
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 50AH3184
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0566 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0566
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0566
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - AT24C04D-SSHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C04D-SSHM-T
Memory >> EEPROM AT24C04D-SSHM-T
4Kbit 1MHz I2C SOIC-8 EEPROM ROHS

4Kbit 1MHz I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - AT24C04D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C04D-SSHM-T 128784-AT24C04D-SSHM-T AT24C04D-SSHM-TTR-ND 1975421P 1975421 AT24C04D-SSHM-T AT24C04D-SSHM-T 50AH3184 42AH0566 AT24C04D-SSHM-T AT24C04D-SSHM-T AT24C04D-SSHM-T
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C04D-SSHM-T Memory EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details