Microchip Technology, Inc. EEPROM AT24C04C-SSHM-T

Description
Microchip Technology, AT24C04C-SSHM-T
Request a Quote Datasheet
Description
Microchip Technology, AT24C04C-SSHM-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975419 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975419
EEPROM 1975419
Microchip Technology, AT24C04C-SSHM-T

Microchip Technology, AT24C04C-SSHM-T

Supplier's Site
EEPROM - 1975419P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975419P
EEPROM 1975419P
Microchip Technology, AT24C04C-SSHM-T

Microchip Technology, AT24C04C-SSHM-T

Supplier's Site
EEPROM - 1975418 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975418
EEPROM 1975418
Microchip Technology, AT24C04C-SSHM-T

Microchip Technology, AT24C04C-SSHM-T

Supplier's Site
1MHZ Memory IC and Storage Component - 774-AT24C04C-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C04C-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C04C-SSHM-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04C-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04C-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C04C-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C04C-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C04C-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C04C-SSHM-T - 010267-AT24C04C-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04C-SSHM-T
010267-AT24C04C-SSHM-T
Memory - EEPROM - AT24C04C-SSHM-T 010267-AT24C04C-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010267-AT24C04C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: AT24C04C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): BR24G04F-3AGTE2; M24C04-DRMN8TP/K; BR24G04FJ-3AGTE2; CAT24WC04JE-1.8TE13 ; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010267-AT24C04C-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Family Name: AT24C04C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24G04F-3AGTE2; M24C04-DRMN8TP/K; BR24G04FJ-3AGTE2; CAT24WC04JE-1.8TE13 ;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04C-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04C-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C04C-SSHM-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip - 92T0916 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip
92T0916
Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip 92T0916
EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C04C-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975419 1975419P 774-AT24C04C-SSHM-T AT24C04C-SSHM-TCT-ND 010267-AT24C04C-SSHM-T AT24C04C-SSHM-T AT24C04C-SSHM-T 92T0916 AT24C04C-SSHM-T AT24C04C-SSHM-T
Product Name EEPROM EEPROM 1MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT24C04C-SSHM-T Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns 550 ns
Density 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Package Type SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details