Microchip Technology, Inc. Memory - EEPROM - AT24C04A-10PI-1.8 AT24C04A-10PI-1.8

Description
Manufacturer: Microchip Technology Win Source Part Number: 129963-AT24C04A-10PI -1.8 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129963-AT24C04A-10PI -1.8 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C04A-10PI-1.8 - 129963-AT24C04A-10PI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04A-10PI-1.8
129963-AT24C04A-10PI-1.8
Memory - EEPROM - AT24C04A-10PI-1.8 129963-AT24C04A-10PI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 129963-AT24C04A-10PI -1.8 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 129963-AT24C04A-10PI-1.8
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C04A-10PI-1.8
400KHZ Memory IC and Storage Component 774-AT24C04A-10PI-1.8
IC EEPROM 4KBIT I2C 400KHZ 8DIP Product overview: AT24C04A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10PI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 400KHZ 8DIP Product overview: AT24C04A-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10PI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT24C04A-10PI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
EEPROM, 512X8, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8 - 17090-AT24C04A-10PI-1.8 - Utmel Electronic Limited
Hong Kong, China
EEPROM, 512X8, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8
17090-AT24C04A-10PI-1.8
EEPROM, 512X8, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8 17090-AT24C04A-10PI-1.8
EEPROM, 512X8, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8

EEPROM, 512X8, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C04A-10PI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C04A-10PI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C04A-10PI-1.8
Integrated Circuits (ICs) - Memory AT24C04A-10PI-1.8
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 129963-AT24C04A-10PI-1.8 774-AT24C04A-10PI-1.8 AT24C04A-10PI-1.8-ND 17090-AT24C04A-10PI-1.8 AT24C04A-10PI-1.8 AT24C04A-10PI-1.8 AT24C04A-10PI-1.8
Product Name Memory - EEPROM - AT24C04A-10PI-1.8 400KHZ Memory IC and Storage Component Memory EEPROM, 512X8, Serial, CMOS, PDIP8, 0.300 INCH, PLASTIC, MS-001BA, DIP-8 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details