Microchip Technology, Inc. EEPROM AT24C02C-XHM-T

Description
Microchip Technology, AT24C02C-XHM-T
Request a Quote Datasheet
Description
Microchip Technology, AT24C02C-XHM-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975412 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975412
EEPROM 1975412
Microchip Technology, AT24C02C-XHM-T

Microchip Technology, AT24C02C-XHM-T

Supplier's Site
EEPROM - 1975411 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975411
EEPROM 1975411
Microchip Technology, AT24C02C-XHM-T

Microchip Technology, AT24C02C-XHM-T

Supplier's Site
EEPROM - 1975412P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975412P
EEPROM 1975412P
Microchip Technology, AT24C02C-XHM-T

Microchip Technology, AT24C02C-XHM-T

Supplier's Site
Memory - EEPROM - AT24C02C-XHM-T - 010264-AT24C02C-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02C-XHM-T
010264-AT24C02C-XHM-T
Memory - EEPROM - AT24C02C-XHM-T 010264-AT24C02C-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010264-AT24C02C-XHM- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010264-AT24C02C-XHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C02C-XHM-T
1MHZ Memory IC and Storage Component 774-AT24C02C-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24C02C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24C02C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C02C-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C02C-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C02C-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory >> EEPROM - AT24C02C-XHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C02C-XHM-T
Memory >> EEPROM AT24C02C-XHM-T
2Kbit I2C TSSOP-8 EEPROM ROHS

2Kbit I2C TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C02C-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C02C-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C02C-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - AT24C02C-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 41AH7778 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
41AH7778
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 41AH7778
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975412 1975412P 010264-AT24C02C-XHM-T 774-AT24C02C-XHM-T AT24C02C-XHM-TTR-ND AT24C02C-XHM-T AT24C02C-XHM-T AT24C02C-XHM-T AT24C02C-XHM-T AT24C02C-XHM-T 41AH7778
Product Name EEPROM EEPROM Memory - EEPROM - AT24C02C-XHM-T 1MHZ Memory IC and Storage Component Memory Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Package Type SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Pins 8 8 8 8
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers