Manufacturer: Microchip Technology
Win Source Part Number: 768897-AT24C02C-CUM-
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFBGA
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Family Name: AT24C02C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-VFBGA (1.5x2)
Alternative Parts (Cross-Reference): AT24C02C-TS11M-T; AT24C02C-WUM-B; AT24C02C-MAHM-T; AT24C02C-MA11M-T;
Introduction Date: September 06, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC EEPROM 2KBIT I2C 1MHZ 8VFBGA Product overview: AT24C02C-CUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-CUM-T can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 1MHZ 8VFBGA
IC EEPROM 2KBIT I2C 1MHZ 8VFBGA
IC EEPROM 2KBIT I2C 1MHZ 8VFBGA
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-VFBGA (1.5x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 768897-AT24C02C-CUM-T | 774-AT24C02C-CUM-T | AT24C02C-CUM-T | AT24C02C-CUM-T | AT24C02C-CUM-T | AT24C02C-CUM-T |
| Product Name | Memory - EEPROM - AT24C02C-CUM-T | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7 V ~ 5.5 V | -3.3V; 1.7 | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V |