EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C01C-XPD-T | AT24C01C-XPD-T | AT24C01C-XPD-T | AT24C01C-XPD-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |