Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT24C01C-STUM-T

Description
Win Source Part Number: 1046252-AT24C01C-STU M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C01D-STUM-T; AT24C04C-STUM-T; AT24C04D-STUM-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C01C-STUM-T SL901CT,AT24C01C-STU M-T SL901CT-ND,AT24C01C- STUM-TDKR,AT24C01CST UMT,AT24C01C-STUM-T SL901TR,AT24C01C-STU M-TTR,AT24C01C-STUM- T SL901DKR-ND,AT24C01C -STUM-TCT,AT24C01C-S TUM-T SL901DKR,AT24C01C-ST UM-T SL901TR-ND Base Product Number: AT24C01
Request a Quote Datasheet
Description
Win Source Part Number: 1046252-AT24C01C-STU M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C01D-STUM-T; AT24C04C-STUM-T; AT24C04D-STUM-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C01C-STUM-T SL901CT,AT24C01C-STU M-T SL901CT-ND,AT24C01C- STUM-TDKR,AT24C01CST UMT,AT24C01C-STUM-T SL901TR,AT24C01C-STU M-TTR,AT24C01C-STUM- T SL901DKR-ND,AT24C01C -STUM-TCT,AT24C01C-S TUM-T SL901DKR,AT24C01C-ST UM-T SL901TR-ND Base Product Number: AT24C01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046252-AT24C01C-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046252-AT24C01C-STUM-T
Integrated Circuits (ICs) - Memory 1046252-AT24C01C-STUM-T
Win Source Part Number: 1046252-AT24C01C-STU M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C01D-STUM-T; AT24C04C-STUM-T; AT24C04D-STUM-T; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C01C-STUM-T SL901CT,AT24C01C-STU M-T SL901CT-ND,AT24C01C- STUM-TDKR,AT24C01CST UMT,AT24C01C-STUM-T SL901TR,AT24C01C-STU M-TTR,AT24C01C-STUM- T SL901DKR-ND,AT24C01C -STUM-TCT,AT24C01C-S TUM-T SL901DKR,AT24C01C-ST UM-T SL901TR-ND Base Product Number: AT24C01

Win Source Part Number: 1046252-AT24C01C-STUM-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C01D-STUM-T; AT24C04C-STUM-T; AT24C04D-STUM-T;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24C01C-STUM-T SL901CT,AT24C01C-STUM-T SL901CT-ND,AT24C01C-STUM-TDKR,AT24C01CSTUMT,AT24C01C-STUM-T SL901TR,AT24C01C-STUM-TTR,AT24C01C-STUM-T SL901DKR-ND,AT24C01C-STUM-TCT,AT24C01C-STUM-T SL901DKR,AT24C01C-STUM-T SL901TR-ND
Base Product Number: AT24C01

Buy Now Datasheet
Memory - AT24C01C-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C01C-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C01C-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C01C-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C01C-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C01C-STUM-T
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 Product overview: AT24C01C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ SOT23-5 Product overview: AT24C01C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01C-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01C-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C01C-STUM-T
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
1.7-5.5V, 1Mhz, Ind Temp, 5-Sot23 5 Sot-23 T/r Rohs Compliant Microchip - 55W5893 - Newark, An Avnet Company
Chicago, IL, United States
1.7-5.5V, 1Mhz, Ind Temp, 5-Sot23 5 Sot-23 T/r Rohs Compliant Microchip
55W5893
1.7-5.5V, 1Mhz, Ind Temp, 5-Sot23 5 Sot-23 T/r Rohs Compliant Microchip 55W5893
1.7-5.5V, 1MHZ, IND TEMP, 5-SOT23 5 SOT-23 T/R ROHS COMPLIANT: YES

1.7-5.5V, 1MHZ, IND TEMP, 5-SOT23 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site
Memory - AT24C01C-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1046252-AT24C01C-STUM-T AT24C01C-STUM-TCT-ND 774-AT24C01C-STUM-T AT24C01C-STUM-T AT24C01C-STUM-T 55W5893 AT24C01C-STUM-T AT24C01C-STUM-T
Product Name Integrated Circuits (ICs) - Memory Memory 1MHZ SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory 1.7-5.5V, 1Mhz, Ind Temp, 5-Sot23 5 Sot-23 T/r Rohs Compliant Microchip Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 40-1036-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details