The AT24C01C-SSPD-T is a 1K-bit (128 x 8) I²C-compatible serial EEPROM designed for automotive applications. It operates within a voltage range of 2.5V to 5.5V and supports an extended temperature range of -40°C to 125°C, making it suitable for high-reliability environments. The device features a 2-wire serial interface, allowing for bidirectional data transfer at speeds up to 400kHz. It includes a write protect pin for hardware data protection and supports partial page writes with a maximum write cycle time of 5ms. The EEPROM has an endurance of 1,000,000 write cycles and a data retention period of 100 years. It is available in multiple package options, including 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN. This product is ideal for engineers looking for a reliable memory solution in automotive applications.
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01C-SSPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-SSPD-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353980-AT24C01C-SSP
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: AT24C01
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns
EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C01C-SSPD-T | 1353980-AT24C01C-SSPD-T | AT24C01C-SSPD-T | AT24C01C-SSPD-T | AT24C01C-SSPD-T |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns |
| Data Retention | 100 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |