Microchip Technology, Inc. Memory AT24C01C-SSHM-B

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C01C-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01C-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24C01C-SSHM-B
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1975403 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975403
EEPROM 1975403
Microchip Technology, AT24C01C-SSHM-B

Microchip Technology, AT24C01C-SSHM-B

Supplier's Site
EEPROM - 1975404 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975404
EEPROM 1975404
Microchip Technology, AT24C01C-SSHM-B

Microchip Technology, AT24C01C-SSHM-B

Supplier's Site
EEPROM - 1975404P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975404P
EEPROM 1975404P
Microchip Technology, AT24C01C-SSHM-B

Microchip Technology, AT24C01C-SSHM-B

Supplier's Site
Memory - EEPROM - AT24C01C-SSHM-B - 729609-AT24C01C-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01C-SSHM-B
729609-AT24C01C-SSHM-B
Memory - EEPROM - AT24C01C-SSHM-B 729609-AT24C01C-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 729609-AT24C01C-SSHM -B Packaging: Bulk Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: AT24C01 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 729609-AT24C01C-SSHM-B
Packaging: Bulk
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: AT24C01
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Memory - AT24C01C-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 99AC8857 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
99AC8857
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 99AC8857
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01C-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01C-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C01C-SSHM-B
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C01C-SSHM-B-ND 774-AT24C01C-SSHM-B 1975403 1975404P 729609-AT24C01C-SSHM-B AT24C01C-SSHM-B AT24C01C-SSHM-B 99AC8857 AT24C01C-SSHM-B
Product Name Memory 1MHZ Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - AT24C01C-SSHM-B Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - CAT24C16WI - 865773-CAT24C16WI - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers