Microchip Technology, Inc. Memory - EEPROM - AT24C01C-CUM-T AT24C01C-CUM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 768894-AT24C01C-CUM- T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFBGA Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550ns Family Name: AT24C01C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFBGA (1.5x2) Alternative Parts (Cross-Reference): AT24C01D-CUM-T; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768894-AT24C01C-CUM- T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFBGA Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550ns Family Name: AT24C01C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFBGA (1.5x2) Alternative Parts (Cross-Reference): AT24C01D-CUM-T; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C01C-CUM-T - 768894-AT24C01C-CUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01C-CUM-T
768894-AT24C01C-CUM-T
Memory - EEPROM - AT24C01C-CUM-T 768894-AT24C01C-CUM-T
Manufacturer: Microchip Technology Win Source Part Number: 768894-AT24C01C-CUM- T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFBGA Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550ns Family Name: AT24C01C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFBGA (1.5x2) Alternative Parts (Cross-Reference): AT24C01D-CUM-T; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768894-AT24C01C-CUM-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFBGA
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 550ns
Family Name: AT24C01C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-VFBGA (1.5x2)
Alternative Parts (Cross-Reference): AT24C01D-CUM-T;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C01C-CUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01C-CUM-T
1MHZ Memory IC and Storage Component 774-AT24C01C-CUM-T
IC EEPROM 1KBIT I2C 1MHZ 8VFBGA Product overview: AT24C01C-CUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-CUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8VFBGA Product overview: AT24C01C-CUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-CUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01C-CUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01C-CUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C01C-CUM-T
IC EEPROM 1KBIT I2C 1MHZ 8VFBGA

IC EEPROM 1KBIT I2C 1MHZ 8VFBGA

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ 8VFBGA

IC EEPROM 1KBIT I2C 1MHZ 8VFBGA

Supplier's Site Datasheet
Memory - AT24C01C-CUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-VFBGA (1.5x2)

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-VFBGA (1.5x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768894-AT24C01C-CUM-T 774-AT24C01C-CUM-T AT24C01C-CUM-T AT24C01C-CUM-T AT24C01C-CUM-T
Product Name Memory - EEPROM - AT24C01C-CUM-T 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - LTC2933CDHD#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category EEPROM
Package Type DFN16
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details