Microchip Technology, Inc. 1MHZ SOT23 Memory IC and Storage Component AT24C01B-TSU-T

Description
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 Product overview: AT24C01B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01B-TSU-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 Product overview: AT24C01B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01B-TSU-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C01B-TSU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C01B-TSU-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C01B-TSU-T
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 Product overview: AT24C01B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01B-TSU-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ SOT23-5 Product overview: AT24C01B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01B-TSU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C01B-TSU-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C01B-TSU-T - 1147827-AT24C01B-TSU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C01B-TSU-T
1147827-AT24C01B-TSU-T
Memory - AT24C01B-TSU-T 1147827-AT24C01B-TSU-T
Manufacturer: Atmel Win Source Part Number: 1147827-AT24C01B-TSU -T Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 1147827-AT24C01B-TSU-T
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Memory - AT24C01B-TSU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C01B-TSU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C01B-TSU-T
Integrated Circuits (ICs) - Memory AT24C01B-TSU-T
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C01B-TSU-T AT24C01B-TSU-T-ND 1147827-AT24C01B-TSU-T AT24C01B-TSU-T AT24C01B-TSU-T AT24C01B-TSU-T AT24C01B-TSU-T
Product Name 1MHZ SOT23 Memory IC and Storage Component Memory Memory - AT24C01B-TSU-T Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C04WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details