Microchip Technology, Inc. Memory - EEPROM - AT24C01A-SI2.7 AT24C01A-SI2.7

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046248-AT24C01A-SI2 .7 Categories: EEPROM Alternative Parts (Cross-Reference): AT24C01A-SI2.7AT24C0 1A-SI-2.7; AT24C01ASI2.7; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046248-AT24C01A-SI2 .7 Categories: EEPROM Alternative Parts (Cross-Reference): AT24C01A-SI2.7AT24C0 1A-SI-2.7; AT24C01ASI2.7; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C01A-SI2.7 - 1046248-AT24C01A-SI2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01A-SI2.7
1046248-AT24C01A-SI2.7
Memory - EEPROM - AT24C01A-SI2.7 1046248-AT24C01A-SI2.7
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046248-AT24C01A-SI2 .7 Categories: EEPROM Alternative Parts (Cross-Reference): AT24C01A-SI2.7AT24C0 1A-SI-2.7; AT24C01ASI2.7; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046248-AT24C01A-SI2.7
Categories: EEPROM
Alternative Parts (Cross-Reference): AT24C01A-SI2.7AT24C01A-SI-2.7; AT24C01ASI2.7;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-AT24C01A-SI2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C01A-SI2.7
Memory IC and Storage Component 774-AT24C01A-SI2.7
Product overview: AT24C01A-SI2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01A-SI2.7 can be used for catalog matching and distributor lookup.

Product overview: AT24C01A-SI2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01A-SI2.7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046248-AT24C01A-SI2.7 774-AT24C01A-SI2.7
Product Name Memory - EEPROM - AT24C01A-SI2.7 Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 2385263 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details