Microchip Technology, Inc. Memory - EEPROM - AT24C01-10PC-1.8 AT24C01-10PC-1.8

Description
Manufacturer: Microchip Technology Win Source Part Number: 861998-AT24C01-10PC- 1.8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C01 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 861998-AT24C01-10PC- 1.8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C01 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C01-10PC-1.8 - 861998-AT24C01-10PC-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01-10PC-1.8
861998-AT24C01-10PC-1.8
Memory - EEPROM - AT24C01-10PC-1.8 861998-AT24C01-10PC-1.8
Manufacturer: Microchip Technology Win Source Part Number: 861998-AT24C01-10PC- 1.8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C01 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 861998-AT24C01-10PC-1.8
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT24C01
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT24C01-10PC-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C01-10PC-1.8
400KHZ Memory IC and Storage Component 774-AT24C01-10PC-1.8
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PC-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PC-1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PC-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PC-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C01-10PC-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C01-10PC-1.8
Integrated Circuits (ICs) - Memory AT24C01-10PC-1.8
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C01-10PC-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 861998-AT24C01-10PC-1.8 AT24C01-10PC-1.8-ND 774-AT24C01-10PC-1.8 AT24C01-10PC-1.8 AT24C01-10PC-1.8 AT24C01-10PC-1.8
Product Name Memory - EEPROM - AT24C01-10PC-1.8 Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24C16B-TSU-T - 862018-AT24C16B-TSU-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5
View Details
2 suppliers
Memory - 609368300A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details