Microchip Technology, Inc. 125KHZ Memory IC and Storage Component AT21CS01-MSHM10-T

Description
IC EEPROM 1KBIT I2C 125KHZ 2XSFN Product overview: AT21CS01-MSHM10-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS01-MSHM10- T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C 125KHZ 2XSFN Product overview: AT21CS01-MSHM10-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS01-MSHM10- T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125KHZ Memory IC and Storage Component - 774-AT21CS01-MSHM10-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125KHZ Memory IC and Storage Component
774-AT21CS01-MSHM10-T
125KHZ Memory IC and Storage Component 774-AT21CS01-MSHM10-T
IC EEPROM 1KBIT I2C 125KHZ 2XSFN Product overview: AT21CS01-MSHM10-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS01-MSHM10- T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 125KHZ 2XSFN Product overview: AT21CS01-MSHM10-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS01-MSHM10-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT21CS01-MSHM10-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)

EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)

Buy Now Datasheet
Memory - AT21CS01-MSHM10-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)

EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)

Buy Now Datasheet
Memory - AT21CS01-MSHM10-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)

EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254592-AT21CS01-MSHM10-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254592-AT21CS01-MSHM10-T
Integrated Circuits (ICs) - Memory 1254592-AT21CS01-MSHM10-T
Win Source Part Number: 1254592-AT21CS01-MSH M10-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 2-SMD, No Lead Supplier Device Package: 2-XSFN (5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 125 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I²C, Single Wire ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT21CS01-MSHM10-TDKR ,AT21CS01-MSHM10-TCT ,AT21CS01-MSHM10-TTR Base Product Number: AT21CS01

Win Source Part Number: 1254592-AT21CS01-MSHM10-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-XSFN (5x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 125 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I²C, Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT21CS01-MSHM10-TDKR,AT21CS01-MSHM10-TCT,AT21CS01-MSHM10-TTR
Base Product Number: AT21CS01

Buy Now Datasheet
IC EEPROM 1KBIT I2C 125KHZ 2XSFN

IC EEPROM 1KBIT I2C 125KHZ 2XSFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT21CS01-MSHM10-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT21CS01-MSHM10-T
Integrated Circuits (ICs) - Memory AT21CS01-MSHM10-T
IC EEPROM 1KBIT I2C 125KHZ 2XSFN

IC EEPROM 1KBIT I2C 125KHZ 2XSFN

Supplier's Site
Memory - AT21CS01-MSHM10-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C, Single Wire 125 kbps 2-XSFN (5x3.5)

EEPROM Memory IC 1Kbit I²C, Single Wire 125 kbps 2-XSFN (5x3.5)

Buy Now Datasheet
IC EEPROM 1KBIT I2C 125KHZ 2XSFN

IC EEPROM 1KBIT I2C 125KHZ 2XSFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT21CS01-MSHM10-T AT21CS01-MSHM10-TCT-ND 1254592-AT21CS01-MSHM10-T AT21CS01-MSHM10-T AT21CS01-MSHM10-T AT21CS01-MSHM10-T AT21CS01-MSHM10-T
Product Name 125KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Pins 2
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details