Microchip Technology, Inc. Memory Type Microchip AT17LV256-10SU.

Description
Memory Type:EEPROM; Memory Size:256Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Memory Type:EEPROM; Memory Size:256Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Type Microchip - 18AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Memory Type Microchip
18AC1404
Memory Type Microchip 18AC1404
Memory Type:EEPROM; Memory Size:256Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Memory Type:EEPROM; Memory Size:256Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 18AC1404
Product Name Memory Type Microchip
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers