Microchip Technology, Inc.
Configuration PROMs for FPGAs
AT17F16A-30CU
Description
IC FLASH CONFIG 16M 8LAP
Request a Quote
Email Supplier
Datasheet
Description
IC FLASH CONFIG 16M 8LAP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AT17F16A-30CU-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; 2.97V ~ 3.63V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFN-24
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details