Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17F16-30JU

Description
IC FLASH CONFIG 16M 20PLCC
Datasheet
Description
IC FLASH CONFIG 16M 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17F16-30JU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F16-30JU
Memory - Configuration Proms for FPGAs AT17F16-30JU
IC FLASH CONFIG 16M 20PLCC

IC FLASH CONFIG 16M 20PLCC

Supplier's Site Datasheet
Fpga Configurable Memory 16Mbit 20-Plcc; Memory Type Microchip - 68T4026 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 16Mbit 20-Plcc; Memory Type Microchip
68T4026
Fpga Configurable Memory 16Mbit 20-Plcc; Memory Type Microchip 68T4026
FPGA CONFIGURABLE MEMORY 16MBIT 20-PLCC; Memory Type:Flash; Memory Size:16Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 16MBIT 20-PLCC; Memory Type:Flash; Memory Size:16Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT17F16-30JU 68T4026
Product Name Memory - Configuration Proms for FPGAs Fpga Configurable Memory 16Mbit 20-Plcc; Memory Type Microchip
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers