Microchip Technology, Inc.
Configuration PROMs for FPGAs
AT17F040-30CU
Description
IC FLASH CONFIG 4M 8LAP
Request a Quote
Email Supplier
Datasheet
Description
IC FLASH CONFIG 4M 8LAP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AT17F040-30CU-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; 2.97V ~ 3.63V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details