Rochester Electronics IGBTs - Single - RJP3047DPK-80#T2 RJP3047DPK-80#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891786-RJP3047DPK-80 #T2 Series: * Features: IGBT Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.30.0080
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891786-RJP3047DPK-80 #T2 Series: * Features: IGBT Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.30.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJP3047DPK-80#T2 - 891786-RJP3047DPK-80#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP3047DPK-80#T2
891786-RJP3047DPK-80#T2
IGBTs - Single - RJP3047DPK-80#T2 891786-RJP3047DPK-80#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 891786-RJP3047DPK-80 #T2 Series: * Features: IGBT Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.30.0080

Manufacturer: Renesas Electronics America
Win Source Part Number: 891786-RJP3047DPK-80#T2
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.30.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 891786-RJP3047DPK-80#T2
Product Name IGBTs - Single - RJP3047DPK-80#T2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 4682527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB30N65DH5 - AIKB30N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type TO-263; PG-TO263-3
View Details
Discrete IGBT Modules - W series (High speed) Model: FGW75N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details