Microchip Technology, Inc. Single FETs, MOSFETs APT30M36B2FLLG

Description
N-Channel 300V 84A (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet
Description
N-Channel 300V 84A (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT30M36B2FLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT30M36B2FLLG-ND
Single FETs, MOSFETs APT30M36B2FLLG-ND
N-Channel 300V 84A (Tc) Through Hole T-MAX™ [B2]

N-Channel 300V 84A (Tc) Through Hole T-MAX™ [B2]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT30M36B2FLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT30M36B2FLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT30M36B2FLLG
MOSFET N-CH 300V 84A T-MAX

MOSFET N-CH 300V 84A T-MAX

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APT30M36B2FLLG-ND APT30M36B2FLLG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers