Microchip Technology, Inc. Custom Parts - Custom Parts (0 - A) - APT30DL60BG APT30DL60BG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151770-APT30DL60BG Forward Voltage: 1.6 V Peak Non-Repetitive Surge Current: 320 A Forward Current: 30 A Categories: Custom Parts Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 25 µA Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151770-APT30DL60BG Forward Voltage: 1.6 V Peak Non-Repetitive Surge Current: 320 A Forward Current: 30 A Categories: Custom Parts Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 25 µA Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - APT30DL60BG - 1151770-APT30DL60BG - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - APT30DL60BG
1151770-APT30DL60BG
Custom Parts - Custom Parts (0 - A) - APT30DL60BG 1151770-APT30DL60BG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151770-APT30DL60BG Forward Voltage: 1.6 V Peak Non-Repetitive Surge Current: 320 A Forward Current: 30 A Categories: Custom Parts Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 25 µA Max Operating Temperature: 175 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151770-APT30DL60BG
Forward Voltage: 1.6 V
Peak Non-Repetitive Surge Current: 320 A
Forward Current: 30 A
Categories: Custom Parts
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 25 µA
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151770-APT30DL60BG
Product Name Custom Parts - Custom Parts (0 - A) - APT30DL60BG
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - APD0810-000:YW - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Schottky barrier diode - 1PS79SB31-QF - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
2 suppliers