MOSFET N-CH 1200V 23A TO264 Product overview: APT22F120L from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT22F120L can be used for catalog matching and distributor lookup.
N-Channel 1200V 23A (Tc) 1040W (Tc) Through Hole TO-264 [L]
MOSFET N-CH 1200V 23A TO264
MOSFET N-CH 1200V 23A TO264
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-APT22F120L | APT22F120L-ND | APT22F120L | APT22F120L |
| Product Name | 1200V 23A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 1200 volts | 1200 volts | ||
| PD | 1.04E6 milliwatts | 1.04E6 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA |