N-channel MOSFET designed for low-voltage, high-current switching applications up to 200V, featuring a low on-resistance of 0.038Ω and a continuous drain current rating of 67A at 25°C. Packaged in a TO-247 with a D3PAK-style variant, it is optimized for high-efficiency power conversion with reduced switching losses and low gate charge. Part of the Low-Voltage Power MOS V® MOSFET family, it supports applications such as soft start, active loads, and linear amplifier circuits. The component is qualified for use in demanding thermal environments and offers enhanced SOA performance compared to standard SMPS MOSFETs.
N-Channel 200V 67A (Tc) 370W (Tc) Surface Mount D3 [S]
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-APT20M38SVFRG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |