Microchip Technology, Inc. Single FETs, MOSFETs APT10035JLL

Description
N-Channel 1000V 25A (Tc) 520W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 1000V 25A (Tc) 520W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT10035JLL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT10035JLL-ND
Single FETs, MOSFETs APT10035JLL-ND
N-Channel 1000V 25A (Tc) 520W (Tc) Chassis Mount ISOTOP®

N-Channel 1000V 25A (Tc) 520W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 985248-APT10035JLL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
985248-APT10035JLL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 985248-APT10035JLL
Win Source Part Number: 985248-APT10035JLL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: POWER MOS 7® Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 520W (Tc) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5185 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 2266-APT10035JLL Base Product Number: APT10035 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 985248-APT10035JLL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: POWER MOS 7®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 350mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Power Dissipation (Max): 520W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5185 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 2266-APT10035JLL
Base Product Number: APT10035
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10035JLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10035JLL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10035JLL
MOSFET N-CH 1000V 25A ISOTOP

MOSFET N-CH 1000V 25A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT10035JLL-ND 985248-APT10035JLL APT10035JLL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details