Qorvo 8 - 15 GHz (X, Ku Band) Input Passive Frequency Doubler MMIC CMD227

Description
Qorvo's CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 15 GHz (X, Ku Band) Input Passive Frequency Doubler MMIC - CMD227 - Qorvo
Greensboro, NC, United States
8 - 15 GHz (X, Ku Band) Input Passive Frequency Doubler MMIC
CMD227
8 - 15 GHz (X, Ku Band) Input Passive Frequency Doubler MMIC CMD227
Qorvo's CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.

Qorvo's CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency of 23 GHz. The Fo and 3Fo isolations are 40 dBc and 43 dBc respectively. The CMD227 multiplier MMIC is a 50 ohm matched design eliminating the need for RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Frequency Multipliers
Product Number CMD227
Product Name 8 - 15 GHz (X, Ku Band) Input Passive Frequency Doubler MMIC
Input Frequency Range 8000 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multiplier - 1068135 - Richardson RFPD
Specs
Input Frequency Range 19000 to 19250 MHz
Multiplying Factor 2X
Conversion Loss / Gain -8 dB
View Details
7 - 11 GHz (C, X Band) Passive Frequency Doubler / Multiplier MMIC - CMD226C3 - Qorvo
Specs
Input Frequency Range 7000 to 11000 MHz
Input 15 dBm
View Details
8 - 15 GHz (X, Ku Band) Passive Frequency Doubler - CMD227C3 - Qorvo
Specs
Input Frequency Range 8000 to 15000 MHz
Input 15 dBm
View Details
4 - 8 GHz (C Band) Input Passive Frequency Doubler MMIC - CMD225C3 - Qorvo
Specs
Input Frequency Range 4000 to 8000 MHz
Input 15 dBm
View Details