Microchip Technology, Inc. Embedded Processors and Controllers - AC160214-2 AC160214-2

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055827-AC160214-2 Operating Supply Voltage: 12 V Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant REACH SVHC: No SVHC Core Architecture: PIC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055827-AC160214-2 Operating Supply Voltage: 12 V Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant REACH SVHC: No SVHC Core Architecture: PIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - AC160214-2 - 1055827-AC160214-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - AC160214-2
1055827-AC160214-2
Embedded Processors and Controllers - AC160214-2 1055827-AC160214-2
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055827-AC160214-2 Operating Supply Voltage: 12 V Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant REACH SVHC: No SVHC Core Architecture: PIC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055827-AC160214-2
Operating Supply Voltage: 12 V
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
REACH SVHC: No SVHC
Core Architecture: PIC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1055827-AC160214-2
Product Name Embedded Processors and Controllers - AC160214-2
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Interface - Controllers - ADM6999X-A2-T-1 - 077617-ADM6999X-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details