Microchip Technology, Inc. Memory 93LC86CT-I/MS

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC86CT-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Memory - 93LC86CT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8MSOP

IC EEPROM 16KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC86CT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC86CT-I/MS
Integrated Circuits (ICs) - Memory - Memory 93LC86CT-I/MS
IC EEPROM 16KBIT MICROWIRE 8MSOP

IC EEPROM 16KBIT MICROWIRE 8MSOP

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 61H6938 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
61H6938
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 61H6938
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC86CT-I/MS-ND 93LC86CT-I/MS 93LC86CT-I/MS 93LC86CT-I/MS 61H6938
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers