Microchip Technology, Inc. Memory - EEPROM - 93LC86AT-I/OT 93LC86AT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1134276-93LC86AT-I/O T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: 93LC86A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 93LC86A-I/SN; 93LC86AT-I/SN; 93LC86AT-E/OT; Introduction Date: January 30, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1134276-93LC86AT-I/O T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: 93LC86A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 93LC86A-I/SN; 93LC86AT-I/SN; 93LC86AT-E/OT; Introduction Date: January 30, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC86AT-I/OT - 1134276-93LC86AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC86AT-I/OT
1134276-93LC86AT-I/OT
Memory - EEPROM - 93LC86AT-I/OT 1134276-93LC86AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1134276-93LC86AT-I/O T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: 93LC86A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 93LC86A-I/SN; 93LC86AT-I/SN; 93LC86AT-E/OT; Introduction Date: January 30, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1134276-93LC86AT-I/OT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: 93LC86A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 93LC86A-I/SN; 93LC86AT-I/SN; 93LC86AT-E/OT;
Introduction Date: January 30, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 93LC86AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC86AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC86AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC86AT-I/OT
SOT23 Memory IC and Storage Component 774-93LC86AT-I/OT
IC EEPROM 16KBIT MICROWIRE SOT23 Product overview: 93LC86AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE SOT23 Product overview: 93LC86AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip - 61H6893 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip
61H6893
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip 61H6893
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip - 86W6630 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip
86W6630
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip 86W6630
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC86AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC86AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93LC86AT-I/OT
IC EEPROM 16KBIT MICROWIRE SOT23

IC EEPROM 16KBIT MICROWIRE SOT23

Supplier's Site
IC EEPROM 16KBIT SPI SOT23-6

IC EEPROM 16KBIT SPI SOT23-6

Supplier's Site Datasheet
Memory - 93LC86AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6

EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6

Buy Now Datasheet
Memory >> EEPROM - 93LC86AT-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
93LC86AT-I/OT
Memory >> EEPROM 93LC86AT-I/OT
16Kbit SPI SOT-23-6 EEPROM ROHS

16Kbit SPI SOT-23-6 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI SOT23-6

IC EEPROM 16KBIT SPI SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1134276-93LC86AT-I/OT 93LC86AT-I/OTDKR-ND 774-93LC86AT-I/OT 61H6893 93LC86AT-I/OT 93LC86AT-I/OT 93LC86AT-I/OT 93LC86AT-I/OT 93LC86AT-I/OT
Product Name Memory - EEPROM - 93LC86AT-I/OT Memory SOT23 Memory IC and Storage Component Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory >> EEPROM Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V~5.5V 2.5V ~ 5.5V
Package Type SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details