EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93LC76C-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76C-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 039049-93LC76C-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8, 512 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC
SERIAL EEPROM, 8KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Filter Terminals:SMDRoHS Compliant: Yes
IC EEPROM 8KBIT MICROWIRE 8SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC76C-I/SN-ND | 774-93LC76C-I/SN | 039049-93LC76C-I/SN | 93LC76C-I/SN | 96K4113 | 93LC76C-I/SN | 93LC76C-I/SN |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - 93LC76C-I/SN | Memory | Serial Eeprom, 8Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5 V ~ 5.5 V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Access Time | 100 ns |