Microchip Technology, Inc. Memory 93LC76/P

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC76/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC76/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76/P
Integrated Circuits (ICs) - Memory - Memory 93LC76/P
IC EEPROM 8KBIT MICROWIRE 8DIP

IC EEPROM 8KBIT MICROWIRE 8DIP

Supplier's Site
Memory 93LC76/P
IC EEPROM 8KBIT SPI 3MHZ 8DIP

IC EEPROM 8KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 92C7737 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip
92C7737
Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip 92C7737
IC,SERIAL EEPROM,512X16/1KX8,C MOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X16/1KX8,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory - 93LC76/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
93LC76/P
Memory 93LC76/P
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC76/P-ND 93LC76/P 93LC76/P 92C7737 93LC76/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 6.0V Through Hole 2.5V ~ 6.0V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25160AN-SQ27T6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 16 kbits
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - 520966231076 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details