Microchip Technology, Inc. Memory 93LC76-I/SN

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC76-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC76-I/SN
Memory IC and Storage Component 774-93LC76-I/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93LC76-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93LC76-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC76-I/SN - 038075-93LC76-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC76-I/SN
038075-93LC76-I/SN
Memory - EEPROM - 93LC76-I/SN 038075-93LC76-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 038075-93LC76-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8, 512 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038075-93LC76-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8, 512 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 93LC76-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8SOIC

IC EEPROM 8KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7736 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7736
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7736
IC,SERIAL EEPROM,512X16/1KX8,C MOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X16/1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 93LC76-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC76-I/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC

IC EEPROM 8KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8SOIC

IC EEPROM 8KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC76-I/SN-ND 774-93LC76-I/SN 038075-93LC76-I/SN 93LC76-I/SN 93LC76-I/SN 92C7736 93LC76-I/SN 93LC76-I/SN
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC76-I/SN Memory Memory Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 6.0V -3.3V; 2.5 2.5 V ~ 6.0 V 2.5V ~ 6.0V 2.5V ~ 6.0V Surface Mount
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers